Vishay Intertechnology, Inc. 600V 17A MOSFET Transistor SIHG17N60D-E3

Description
MOSFET N-CH 600V 17A TO247AC Product overview: SIHG17N60D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG17N60D-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 17A TO247AC Product overview: SIHG17N60D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG17N60D-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 17A MOSFET Transistor
278-SIHG17N60D-E3
600V 17A MOSFET Transistor 278-SIHG17N60D-E3
MOSFET N-CH 600V 17A TO247AC Product overview: SIHG17N60D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG17N60D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 17A TO247AC Product overview: SIHG17N60D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG17N60D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277874-SIHG17N60D-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277874-SIHG17N60D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277874-SIHG17N60D-E3
Win Source Part Number: 1277874-SIHG17N60D-E 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 17A (Tc) Rds On (Max) @ Id, Vgs: 340mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 277.8W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 90 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1780 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHG17N60D-E3CT,SIHG 17N60D-E3CT Base Product Number: SIHG17 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277874-SIHG17N60D-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 17A (Tc)
Rds On (Max) @ Id, Vgs: 340mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 277.8W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 90 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1780 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHG17N60D-E3CT,SIHG17N60D-E3CT
Base Product Number: SIHG17
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHG17N60D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG17N60D-E3-ND
Single FETs, MOSFETs SIHG17N60D-E3-ND
N-Channel 600V 17A (Tc) 277.8W (Tc) Through Hole TO-247AC

N-Channel 600V 17A (Tc) 277.8W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG17N60D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG17N60D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG17N60D-E3
MOSFET N-CH 600V 17A TO247AC

MOSFET N-CH 600V 17A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHG17N60D-E3 1277874-SIHG17N60D-E3 SIHG17N60D-E3-ND SIHG17N60D-E3 SIHG17N60D-E3
Product Name 600V 17A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers