N-Channel 500V 14A (Tc) 208W (Tc) Through Hole TO-247AC
Win Source Part Number: 1277886-SIHG14N50D-G
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 400mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 208W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 58 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1144 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG14
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 500V 14A TO247AC Product overview: SIHG14N50D-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG14N50D-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 14A TO247AC
MOSFET 500V Vds 30V Vgs TO-247AC
MOSFET Transistor, N Channel, 14 A, 500 V, 0.32 ohm, 10 V, 3 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHG14N50D-GE3-ND | 1277886-SIHG14N50D-GE3 | 278-SIHG14N50D-GE3 | SIHG14N50D-GE3 | SIHG14N50D-GE3 | 62W0513 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 500V 14A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet Transistor, N Channel, 14 A, 500 V, 0.32 Ohm, 10 V, 3 V Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | Tube | TO-247; TO-247-3 | TO-3 | |
| MOSFET Operating Mode | Enhancement |