Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHG14N50D-E3

Description
N-Channel 500V 14A (Tc) 208W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 500V 14A (Tc) 208W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG14N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG14N50D-E3-ND
Single FETs, MOSFETs SIHG14N50D-E3-ND
N-Channel 500V 14A (Tc) 208W (Tc) Through Hole TO-247AC

N-Channel 500V 14A (Tc) 208W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
500V 14A MOSFET Transistor
278-SIHG14N50D-E3
500V 14A MOSFET Transistor 278-SIHG14N50D-E3
MOSFET N-CH 500V 14A TO247AC Product overview: SIHG14N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG14N50D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 14A TO247AC Product overview: SIHG14N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG14N50D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG14N50D-E3 - 132228-SIHG14N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG14N50D-E3
132228-SIHG14N50D-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG14N50D-E3 132228-SIHG14N50D-E3
Manufacturer: Vishay Win Source Part Number: 132228-SIHG14N50D-E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 1144pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 400 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 132228-SIHG14N50D-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 1144pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 400 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG14N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG14N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG14N50D-E3
MOSFET N-CH 500V 14A TO247AC

MOSFET N-CH 500V 14A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-247AC

MOSFET 500V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHG14N50D-E3-ND 278-SIHG14N50D-E3 132228-SIHG14N50D-E3 SIHG14N50D-E3 SIHG14N50D-E3
Product Name Single FETs, MOSFETs 500V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG14N50D-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247AC TO-247; TO-247-3
PD 208 milliwatts 208000 milliwatts
Unlock Full Specs
to access all available technical data