N-Channel 800V 8A (Tc) 78W (Tc) Through Hole TO-247AC
MOSFET N-CH 800V 8A TO247AC
MOSFET, N-CH, 800V, 8A, TO-247AC ROHS COMPLIANT: YES
MOSFET N-CH 800V 8A TO247AC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2104981 | 2104982P | 742-SIHG11N80AE-GE3-ND | SIHG11N80AE-GE3 | 81AH9256 | SIHG11N80AE-GE3 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 800V, 8A, To-247Ac Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; To-247ac | TO-247; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 |
| Number of units in IC | 1 | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 800 volts |