Vishay Precision Group 600V 29A MOSFET Transistor SIHG105N60EF-GE3

Description
MOSFET N-CH 600V 29A TO247AC Product overview: SIHG105N60EF-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG105N60EF-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 29A TO247AC Product overview: SIHG105N60EF-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG105N60EF-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 29A MOSFET Transistor
278-SIHG105N60EF-GE3
600V 29A MOSFET Transistor 278-SIHG105N60EF-GE3
MOSFET N-CH 600V 29A TO247AC Product overview: SIHG105N60EF-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG105N60EF-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 29A TO247AC Product overview: SIHG105N60EF-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG105N60EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 992993-SIHG105N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
992993-SIHG105N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 992993-SIHG105N60EF-GE3
Win Source Part Number: 992993-SIHG105N60EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EF Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 29A (Tc) Rds On (Max) @ Id, Vgs: 102mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 208W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1804 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHG105N60EF-GE3 ,742-SIHG105N60EF-GE 3CTINACTIVE,742-SIHG 105N60EF-GE3DKRINACT IVE,742-SIHG105N60EF -GE3TR-ND Base Product Number: SIHG105 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 992993-SIHG105N60EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: EF
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 29A (Tc)
Rds On (Max) @ Id, Vgs: 102mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 208W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1804 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHG105N60EF-GE3,742-SIHG105N60EF-GE3CTINACTIVE,742-SIHG105N60EF-GE3DKRINACTIVE,742-SIHG105N60EF-GE3TR-ND
Base Product Number: SIHG105
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2047209P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047209P
MOSFETs 2047209P
Vishay MOSFET SIHG105N60EF-GE3

Vishay MOSFET SIHG105N60EF-GE3

Supplier's Site
MOSFETs - 2047209 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047209
MOSFETs 2047209
Vishay MOSFET SIHG105N60EF-GE3

Vishay MOSFET SIHG105N60EF-GE3

Supplier's Site
MOSFETs - 2047208 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047208
MOSFETs 2047208
Vishay MOSFET SIHG105N60EF-GE3

Vishay MOSFET SIHG105N60EF-GE3

Supplier's Site
Single FETs, MOSFETs - 742-SIHG105N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHG105N60EF-GE3-ND
Single FETs, MOSFETs 742-SIHG105N60EF-GE3-ND
N-Channel 600V 29A (Tc) 208W (Tc) Through Hole TO-247AC

N-Channel 600V 29A (Tc) 208W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Mosfet, N-Ch, 600V, 29A, 150Deg C, 208W Rohs Compliant Vishay - 77AH0223 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 29A, 150Deg C, 208W Rohs Compliant Vishay
77AH0223
Mosfet, N-Ch, 600V, 29A, 150Deg C, 208W Rohs Compliant Vishay 77AH0223
MOSFET, N-CH, 600V, 29A, 150DEG C, 208W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 29A, 150DEG C, 208W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG105N60EF-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG105N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG105N60EF-GE3
MOSFET N-CH 600V 29A TO247AC

MOSFET N-CH 600V 29A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIHG105N60EF-GE3 992993-SIHG105N60EF-GE3 2047209P 2047209 742-SIHG105N60EF-GE3-ND 77AH0223 SIHG105N60EF-GE3
Product Name 600V 29A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 29A, 150Deg C, 208W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 208 milliwatts 208000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data