Vishay Precision Group Single FETs, MOSFETs SIHG100N60E-GE3

Description
N-Channel 600V 30A (Tc) 208W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 600V 30A (Tc) 208W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG100N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG100N60E-GE3-ND
Single FETs, MOSFETs SIHG100N60E-GE3-ND
N-Channel 600V 30A (Tc) 208W (Tc) Through Hole TO-247AC

N-Channel 600V 30A (Tc) 208W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG100N60E-GE3 - 872490-SIHG100N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG100N60E-GE3
872490-SIHG100N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG100N60E-GE3 872490-SIHG100N60E-GE3
Manufacturer: Vishay Win Source Part Number: 872490-SIHG100N60E-G E3 Series: E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 30A (Tc) 208W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SIHG100 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 872490-SIHG100N60E-GE3
Series: E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 30A (Tc) 208W (Tc) Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: SIHG100
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHG100N60E-GE3
MOSFET Transistor 278-SIHG100N60E-GE3
Power Field-Effect Transistor, Product overview: SIHG100N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG100N60E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHG100N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG100N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30A, 600V, To-247Ac; Transistor Polarity Vishay - 40AH1234 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30A, 600V, To-247Ac; Transistor Polarity Vishay
40AH1234
Mosfet, N-Ch, 30A, 600V, To-247Ac; Transistor Polarity Vishay 40AH1234
MOSFET, N-CH, 30A, 600V, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.086ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30A, 600V, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.086ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 650V Vds; 30V Vgs TO-247AC

MOSFET 650V Vds; 30V Vgs TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG100N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG100N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG100N60E-GE3
MOSFET N-CH 600V 30A TO247AC

MOSFET N-CH 600V 30A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHG100N60E-GE3-ND 872490-SIHG100N60E-GE3 278-SIHG100N60E-GE3 40AH1234 SIHG100N60E-GE3 SIHG100N60E-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG100N60E-GE3 MOSFET Transistor Mosfet, N-Ch, 30A, 600V, To-247Ac; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC TO-3; TO-247 TO-247; TO-247-3
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details