Vishay Precision Group Single FETs, MOSFETs SIHG039N60EF-GE3

Description
N-Channel 600V 61A (Tc) 357W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 600V 61A (Tc) 357W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG039N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG039N60EF-GE3-ND
Single FETs, MOSFETs SIHG039N60EF-GE3-ND
N-Channel 600V 61A (Tc) 357W (Tc) Through Hole TO-247AC

N-Channel 600V 61A (Tc) 357W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1165078-SIHG039N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1165078-SIHG039N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1165078-SIHG039N60EF-GE3
Win Source Part Number: 1165078-SIHG039N60EF -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EF Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 61A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 32A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 357W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 126 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4323 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHG039 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1165078-SIHG039N60EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: EF
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 61A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 32A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 357W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 126 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4323 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG039
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHG039N60EF-GE3
MOSFET Transistor 278-SIHG039N60EF-GE3
Power Field-Effect Transistor, Product overview: SIHG039N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG039N60EF-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHG039N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG039N60EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET EF Series Power MOSFET With Fast Body Diode; 4th Gen E Series Technology

MOSFET EF Series Power MOSFET With Fast Body Diode; 4th Gen E Series Technology

Buy Now Datasheet
Mosfet, N-Ch, 600V, 61A, To-247Ac-3; Transistor Polarity Vishay - 10AH0965 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 61A, To-247Ac-3; Transistor Polarity Vishay
10AH0965
Mosfet, N-Ch, 600V, 61A, To-247Ac-3; Transistor Polarity Vishay 10AH0965
MOSFET, N-CH, 600V, 61A, TO-247AC-3; Transistor Polarity:N Channel; Continuous Drain Current Id:61A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.036ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 61A, TO-247AC-3; Transistor Polarity:N Channel; Continuous Drain Current Id:61A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.036ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG039N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG039N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG039N60EF-GE3
MOSFET N-CH 600V 61A TO247AC

MOSFET N-CH 600V 61A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHG039N60EF-GE3-ND 1165078-SIHG039N60EF-GE3 278-SIHG039N60EF-GE3 SIHG039N60EF-GE3 10AH0965 SIHG039N60EF-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor MOSFET Mosfet, N-Ch, 600V, 61A, To-247Ac-3; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-3; TO-247 Through Hole
PD 357000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data