Vishay Precision Group Single FETs, MOSFETs SIHG039N60E-GE3

Description
N-Channel 600V 63A (Tc) 357W (Tc) Through Hole TO-247AC
Request a Quote
Description
N-Channel 600V 63A (Tc) 357W (Tc) Through Hole TO-247AC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay SiHG039N60E is an N-channel MOSFET housed in a TO-247AC package, capable of handling a continuous drain current of 63A and a maximum drain-source voltage of 600V. It features a low on-resistance of 0.034Ω at a gate-source voltage of 10V, which contributes to reduced conduction losses. The device has a maximum power dissipation rating of 357W and can withstand pulsed drain currents up to 199A. It operates effectively within a junction temperature range of -55°C to +150°C. The MOSFET is suitable for various applications, including server and telecom power supplies, switch mode power supplies, and industrial motor drives. Its fourth-generation E series technology ensures low figure-of-merit and effective capacitance, making it a reliable choice for high-performance applications.

Datasheet Summary
Powered by GS/AI

The Vishay SiHG039N60E is an N-channel MOSFET housed in a TO-247AC package, capable of handling a continuous drain current of 63A and a maximum drain-source voltage of 600V. It features a low on-resistance of 0.034Ω at a gate-source voltage of 10V, which contributes to reduced conduction losses. The device has a maximum power dissipation rating of 357W and can withstand pulsed drain currents up to 199A. It operates effectively within a junction temperature range of -55°C to +150°C. The MOSFET is suitable for various applications, including server and telecom power supplies, switch mode power supplies, and industrial motor drives. Its fourth-generation E series technology ensures low figure-of-merit and effective capacitance, making it a reliable choice for high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG039N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG039N60E-GE3-ND
Single FETs, MOSFETs SIHG039N60E-GE3-ND
N-Channel 600V 63A (Tc) 357W (Tc) Through Hole TO-247AC

N-Channel 600V 63A (Tc) 357W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1178420-SIHG039N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1178420-SIHG039N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1178420-SIHG039N60E-GE3
Win Source Part Number: 1178420-SIHG039N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 63A (Tc) Rds On (Max) @ Id, Vgs: 39mOhm @ 32A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 357W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 126 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4369 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHG039 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1178420-SIHG039N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 63A (Tc)
Rds On (Max) @ Id, Vgs: 39mOhm @ 32A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 357W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 126 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4369 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG039
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 63A MOSFET Transistor
278-SIHG039N60E-GE3
600V 63A MOSFET Transistor 278-SIHG039N60E-GE3
Trans MOSFET N-CH 600V 63A 3-Pin(3+Tab) TO-247AC Product overview: SIHG039N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 63A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG039N60E-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 63A 3-Pin(3+Tab) TO-247AC Product overview: SIHG039N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 63A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG039N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 650V Vds; 30V Vgs TO-247AC

MOSFET 650V Vds; 30V Vgs TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG039N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG039N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG039N60E-GE3
MOSFET N-CH 600V 63A TO247AC

MOSFET N-CH 600V 63A TO247AC

Supplier's Site
Mosfet, N-Ch, 63A, 600V, To-247Ac; Transistor Polarity Vishay - 99AC9557 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 63A, 600V, To-247Ac; Transistor Polarity Vishay
99AC9557
Mosfet, N-Ch, 63A, 600V, To-247Ac; Transistor Polarity Vishay 99AC9557
MOSFET, N-CH, 63A, 600V, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:63A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 63A, 600V, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:63A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHG039N60E-GE3-ND 1178420-SIHG039N60E-GE3 278-SIHG039N60E-GE3 SIHG039N60E-GE3 SIHG039N60E-GE3 99AC9557
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 63A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 63A, 600V, To-247Ac; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 Tube 10V TO-3; TO-247
PD 357000 milliwatts 357 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data