Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHG018N60E-GE3

Description
N-Channel 600V 99A (Tc) 524W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 600V 99A (Tc) 524W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG018N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG018N60E-GE3-ND
Single FETs, MOSFETs SIHG018N60E-GE3-ND
N-Channel 600V 99A (Tc) 524W (Tc) Through Hole TO-247AC

N-Channel 600V 99A (Tc) 524W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHG018N60E-GE3
MOSFET Transistor 278-SIHG018N60E-GE3
Power Field-Effect Transistor, Product overview: SIHG018N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG018N60E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHG018N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG018N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277747-SIHG018N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277747-SIHG018N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277747-SIHG018N60E-GE3
Win Source Part Number: 1277747-SIHG018N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 99A (Tc) Rds On (Max) @ Id, Vgs: 23mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 524W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 228 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7612 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHG018 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277747-SIHG018N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 99A (Tc)
Rds On (Max) @ Id, Vgs: 23mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 524W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 228 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7612 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG018
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG018N60E-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG018N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG018N60E-GE3
MOSFET N-CH 600V 99A TO247AC

MOSFET N-CH 600V 99A TO247AC

Supplier's Site
Mosfet, N-Ch, 99A, 600V, To-247Ac; Transistor Polarity Vishay - 25AJ2822 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 99A, 600V, To-247Ac; Transistor Polarity Vishay
25AJ2822
Mosfet, N-Ch, 99A, 600V, To-247Ac; Transistor Polarity Vishay 25AJ2822
MOSFET, N-CH, 99A, 600V, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:99A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 99A, 600V, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:99A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHG018N60E-GE3-ND 278-SIHG018N60E-GE3 1277747-SIHG018N60E-GE3 SIHG018N60E-GE3 SIHG018N60E-GE3 25AJ2822
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 99A, 600V, To-247Ac; Transistor Polarity Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details