Vishay Precision Group Single FETs, MOSFETs SIHFU9220-GE3

Description
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHFU9220-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFU9220-GE3-ND
Single FETs, MOSFETs 742-SIHFU9220-GE3-ND
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA

P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277905-SIHFU9220-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277905-SIHFU9220-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277905-SIHFU9220-GE3
Win Source Part Number: 1277905-SIHFU9220-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 3.6A (Tc) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.2A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251AA Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHFU9220-GE3TR Base Product Number: SIHFU9220 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277905-SIHFU9220-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 3.6A (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.2A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251AA
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHFU9220-GE3TR
Base Product Number: SIHFU9220
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
200V 3.6A MOSFET Transistor
278-SIHFU9220-GE3
200V 3.6A MOSFET Transistor 278-SIHFU9220-GE3
Trans MOSFET P-CH 200V 3.6A 3-Pin(3+Tab) TO-251AA Product overview: SIHFU9220-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFU9220-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 200V 3.6A 3-Pin(3+Tab) TO-251AA Product overview: SIHFU9220-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFU9220-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFU9220-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFU9220-GE3
MOSFET P-CH 200V 3.6A TO251AA

MOSFET P-CH 200V 3.6A TO251AA

Supplier's Site
Mosfet, P-Ch, 200V, 3.6A, To-251 Rohs Compliant Vishay - 57AJ0383 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 3.6A, To-251 Rohs Compliant Vishay
57AJ0383
Mosfet, P-Ch, 200V, 3.6A, To-251 Rohs Compliant Vishay 57AJ0383
MOSFET, P-CH, 200V, 3.6A, TO-251 ROHS COMPLIANT: YES

MOSFET, P-CH, 200V, 3.6A, TO-251 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -200V Vds 20V Vgs IPAK (TO-251)

MOSFET -200V Vds 20V Vgs IPAK (TO-251)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHFU9220-GE3-ND 1277905-SIHFU9220-GE3 278-SIHFU9220-GE3 SIHFU9220-GE3 57AJ0383 SIHFU9220-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 200V 3.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 200V, 3.6A, To-251 Rohs Compliant Vishay MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data