Vishay Intertechnology, Inc. Custom Parts - Custom Parts (S - T) - SIHFRC20-GE3 SIHFRC20-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207681-SIHFRC20-GE3 Number of Elements: 1 Power Dissipation: 2.5 W Number of Pins: 3 Categories: Custom Parts Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 2 A Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207681-SIHFRC20-GE3 Number of Elements: 1 Power Dissipation: 2.5 W Number of Pins: 3 Categories: Custom Parts Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 2 A Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SIHFRC20-GE3 - 1207681-SIHFRC20-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SIHFRC20-GE3
1207681-SIHFRC20-GE3
Custom Parts - Custom Parts (S - T) - SIHFRC20-GE3 1207681-SIHFRC20-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207681-SIHFRC20-GE3 Number of Elements: 1 Power Dissipation: 2.5 W Number of Pins: 3 Categories: Custom Parts Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 2 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207681-SIHFRC20-GE3
Number of Elements: 1
Power Dissipation: 2.5 W
Number of Pins: 3
Categories: Custom Parts
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 2 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1207681-SIHFRC20-GE3
Product Name Custom Parts - Custom Parts (S - T) - SIHFRC20-GE3
Unlock Full Specs
to access all available technical data