P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA
Win Source Part Number: 1093060-SIHFR9310TRL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 400 V
Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc)
Rds On (Max) @ Id, Vgs: 7Ohm @ 1.1A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 50W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 270 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHFR9310TRL-GE3
Drive Voltage (Max Rds On, Min Rds On): 10V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIHFR9310TRL-GE3TR-ND | 1093060-SIHFR9310TRL-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | P-Channel | P-Channel |