Vishay Intertechnology, Inc. FETs - Single - SIHFR9310-GE3 SIHFR9310-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 810853-SIHFR9310-GE3 Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 810853-SIHFR9310-GE3 Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - SIHFR9310-GE3 - 810853-SIHFR9310-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIHFR9310-GE3
810853-SIHFR9310-GE3
FETs - Single - SIHFR9310-GE3 810853-SIHFR9310-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 810853-SIHFR9310-GE3 Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Siliconix
Win Source Part Number: 810853-SIHFR9310-GE3
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Single FETs, MOSFETs - 742-SIHFR9310-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFR9310-GE3-ND
Single FETs, MOSFETs 742-SIHFR9310-GE3-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
P-Channel 1.8 A 400 V 7 ohm MOSFET Transistor
278-SIHFR9310-GE3
P-Channel 1.8 A 400 V 7 ohm MOSFET Transistor 278-SIHFR9310-GE3
TRANSISTOR 1.8 A, 400 V, 7 ohm, P-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, FET General Purpose Power Product overview: SIHFR9310-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1.8 A, 400 V, 7 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8 A, 400 V, 7 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9310-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 1.8 A, 400 V, 7 ohm, P-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, FET General Purpose Power Product overview: SIHFR9310-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1.8 A, 400 V, 7 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8 A, 400 V, 7 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9310-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFR9310-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFR9310-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFR9310-GE3
MOSFET P-CH 400V 1.8A DPAK

MOSFET P-CH 400V 1.8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -400V Vds 20V Vgs DPAK (TO-252)

MOSFET -400V Vds 20V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 810853-SIHFR9310-GE3 742-SIHFR9310-GE3-ND 278-SIHFR9310-GE3 SIHFR9310-GE3 SIHFR9310-GE3
Product Name FETs - Single - SIHFR9310-GE3 Single FETs, MOSFETs P-Channel 1.8 A 400 V 7 ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
 - AUIRF1404 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
8 suppliers