Win Source Part Number: 1225037-SIHFR9220-GE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 3.6A (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.2A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SIHFR9220GE3;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHFR9220-GE3DKR
Drive Voltage (Max Rds On, Min Rds On): 10V
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Trans MOSFET P-CH 200V 3.6A 3-Pin(2+Tab) TO-252AA Product overview: SIHFR9220-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9220-GE3 can be used for catalog matching and distributor lookup.
MOSFET P-CHANNEL 200V
MOSFET P-CHANNEL 200V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1225037-SIHFR9220-GE3 | 742-SIHFR9220-GE3-ND | 278-SIHFR9220-GE3 | SIHFR9220-GE3 | SIHFR9220-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 200V 3.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 2500 to 42000 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | -55degC ~ 150degC (TJ) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |