Vishay Intertechnology, Inc. 100V 5.6A DPAK MOSFET Transistor SIHFR9120-GE3

Description
Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab) DPAK Product overview: SIHFR9120-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9120-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab) DPAK Product overview: SIHFR9120-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9120-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5.6A DPAK MOSFET Transistor
278-SIHFR9120-GE3
100V 5.6A DPAK MOSFET Transistor 278-SIHFR9120-GE3
Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab) DPAK Product overview: SIHFR9120-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9120-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab) DPAK Product overview: SIHFR9120-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9120-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277859-SIHFR9120-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277859-SIHFR9120-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277859-SIHFR9120-GE3
Win Source Part Number: 1277859-SIHFR9120-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3.4A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 390 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHFR9120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277859-SIHFR9120-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 3.4A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 390 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHFR9120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHFR9120-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFR9120-GE3-ND
Single FETs, MOSFETs 742-SIHFR9120-GE3-ND
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFR9120-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFR9120-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFR9120-GE3
MOSFET P-CH 100V 5.6A DPAK

MOSFET P-CH 100V 5.6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -100V Vds 20V Vgs DPAK (TO-252)

MOSFET -100V Vds 20V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHFR9120-GE3 1277859-SIHFR9120-GE3 742-SIHFR9120-GE3-ND SIHFR9120-GE3 SIHFR9120-GE3
Product Name 100V 5.6A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 2500 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details