Vishay Intertechnology, Inc. P-Channel 8.8 A 60 V 0.28 ohm MOSFET Transistor SIHFR9024TR-GE3

Description
TRANSISTOR 8.8 A, 60 V, 0.28 ohm, P-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, FET General Purpose Power Product overview: SIHFR9024TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8.8 A, 60 V, 0.28 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.8 A, 60 V, 0.28 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9024TR-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR 8.8 A, 60 V, 0.28 ohm, P-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, FET General Purpose Power Product overview: SIHFR9024TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8.8 A, 60 V, 0.28 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.8 A, 60 V, 0.28 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9024TR-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 8.8 A 60 V 0.28 ohm MOSFET Transistor
278-SIHFR9024TR-GE3
P-Channel 8.8 A 60 V 0.28 ohm MOSFET Transistor 278-SIHFR9024TR-GE3
TRANSISTOR 8.8 A, 60 V, 0.28 ohm, P-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, FET General Purpose Power Product overview: SIHFR9024TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8.8 A, 60 V, 0.28 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.8 A, 60 V, 0.28 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9024TR-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 8.8 A, 60 V, 0.28 ohm, P-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, FET General Purpose Power Product overview: SIHFR9024TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8.8 A, 60 V, 0.28 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.8 A, 60 V, 0.28 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9024TR-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFR9024TR-GE3 - 894983-SIHFR9024TR-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFR9024TR-GE3
894983-SIHFR9024TR-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFR9024TR-GE3 894983-SIHFR9024TR-GE3
Manufacturer: Vishay Win Source Part Number: 894983-SIHFR9024TR-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 60 V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SIHFR9024 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894983-SIHFR9024TR-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIHFR9024
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHFR9024TR-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFR9024TR-GE3TR-ND
Single FETs, MOSFETs 742-SIHFR9024TR-GE3TR-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHFR9024TR-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFR9024TR-GE3DKR-ND
Single FETs, MOSFETs 742-SIHFR9024TR-GE3DKR-ND
MOSFET P-CH 60V 8.8A DPAK

MOSFET P-CH 60V 8.8A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHFR9024TR-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFR9024TR-GE3CT-ND
Single FETs, MOSFETs 742-SIHFR9024TR-GE3CT-ND
MOSFET P-CH 60V 8.8A DPAK

MOSFET P-CH 60V 8.8A DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFR9024TR-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFR9024TR-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFR9024TR-GE3
MOSFET P-CH 60V 8.8A DPAK

MOSFET P-CH 60V 8.8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs DPAK (TO-252)

MOSFET -60V Vds 20V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHFR9024TR-GE3 894983-SIHFR9024TR-GE3 742-SIHFR9024TR-GE3TR-ND SIHFR9024TR-GE3 SIHFR9024TR-GE3
Product Name P-Channel 8.8 A 60 V 0.28 ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFR9024TR-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data