N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount TO-252AA
Win Source Part Number: 1277915-SIHFR430ATR-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 1.7Ohm @ 3A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 110W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 490 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHFR430ATR-GE3T
Base Product Number: SIHFR430
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET 500V Vds 30V Vgs DPAK (TO-252)
MOSFET N-CH 500V 5A DPAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SIHFR430ATR-GE3TR-ND | 1277915-SIHFR430ATR-GE3 | SIHFR430ATR-GE3 | SIHFR430ATR-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |