Win Source Part Number: 1277914-SIHFR420TRL-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 2.4A (Tc)
Rds On (Max) @ Id, Vgs: 3Ohm @ 1.4A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 360 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHFR420
Drive Voltage (Max Rds On, Min Rds On): 10V
Trans MOSFET N-CH 500V 2.4A 3-Pin(2+Tab) DPAK T/R Product overview: SIHFR420TRL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR420TRL-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 2.4A DPAK
MOSFET N-CH 500V 2.4A DPAK
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
MOSFET N-CH 500V 2.4A DPAK
MOSFET 500V Vds 20V Vgs DPAK (TO-252)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1277914-SIHFR420TRL-GE3 | 278-SIHFR420TRL-GE3 | 742-SIHFR420TRL-GE3DKR-ND | SIHFR420TRL-GE3 | SIHFR420TRL-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 500V 2.4A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | SOT3; TO-252 (DPAK) | Tape and Reel | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 500 volts |