Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHFR320-GE3

Description
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHFR320-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFR320-GE3-ND
Single FETs, MOSFETs 742-SIHFR320-GE3-ND
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
400V 3.1A DPAK MOSFET Transistor
278-SIHFR320-GE3
400V 3.1A DPAK MOSFET Transistor 278-SIHFR320-GE3
Trans MOSFET N-CH 400V 3.1A 3-Pin(2+Tab) DPAK Product overview: SIHFR320-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR320-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 400V 3.1A 3-Pin(2+Tab) DPAK Product overview: SIHFR320-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR320-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHFR320-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHFR320-GE3
Single FETs, MOSFETs SIHFR320-GE3
MOSFET N-CH 400V 3.1A DPAK

MOSFET N-CH 400V 3.1A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFR320-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFR320-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFR320-GE3
MOSFET N-CH 400V 3.1A DPAK

MOSFET N-CH 400V 3.1A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 400V Vds 20V Vgs DPAK (TO-252)

MOSFET 400V Vds 20V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHFR320-GE3-ND 278-SIHFR320-GE3 SIHFR320-GE3 SIHFR320-GE3 SIHFR320-GE3
Product Name Single FETs, MOSFETs 400V 3.1A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tube TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 -55degC ~ 150degC (TJ)
MOSFET Operating Mode Enhancement
V(BR)DSS 400 volts 400 volts
Transconductance 0.0017 kS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details