Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHFR220-GE3

Description
MOSFET N-CHANNEL 200V
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHFR220-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFR220-GE3TR-ND
Single FETs, MOSFETs 742-SIHFR220-GE3TR-ND
MOSFET N-CHANNEL 200V

MOSFET N-CHANNEL 200V

Buy Now Datasheet
Singapore, Singapore
200V 20V DPAK MOSFET Transistor
2088-SIHFR220-GE3
200V 20V DPAK MOSFET Transistor 2088-SIHFR220-GE3
MOSFETs 200V Vds 20V Vgs DPAK (TO-252) Product overview: SIHFR220-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20V, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHFR220-GE3 can be used for catalog matching and distributor lookup.

MOSFETs 200V Vds 20V Vgs DPAK (TO-252) Product overview: SIHFR220-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20V, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHFR220-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277919-SIHFR220-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277919-SIHFR220-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277919-SIHFR220-GE3
Win Source Part Number: 1277919-SIHFR220-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 4.8A (Tc) Rds On (Max) @ Id, Vgs: 800mOhm @ 2.9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 260 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHFR220-GE3TR Base Product Number: SIHFR220 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277919-SIHFR220-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 4.8A (Tc)
Rds On (Max) @ Id, Vgs: 800mOhm @ 2.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 260 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHFR220-GE3TR
Base Product Number: SIHFR220
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs DPAK (TO-252)

MOSFET 200V Vds 20V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHFR220-GE3TR-ND 2088-SIHFR220-GE3 1277919-SIHFR220-GE3 SIHFR220-GE3
Product Name Single FETs, MOSFETs 200V 20V DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data