Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHFR1N60A-GE3

Description
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHFR1N60A-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHFR1N60A-GE3-ND
Single FETs, MOSFETs SIHFR1N60A-GE3-ND
N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount TO-252AA

N-Channel 600V 1.4A (Tc) 36W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFR1N60A-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFR1N60A-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFR1N60A-GE3
MOSFET N-CH 600V 1.4A TO252AA

MOSFET N-CH 600V 1.4A TO252AA

Supplier's Site
Single FETs, MOSFETs - SIHFR1N60A-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHFR1N60A-GE3
Single FETs, MOSFETs SIHFR1N60A-GE3
MOSFET N-CH 600V 1.4A TO252AA

MOSFET N-CH 600V 1.4A TO252AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds TO-252 DPAK

MOSFET 600V Vds TO-252 DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHFR1N60A-GE3-ND SIHFR1N60A-GE3 SIHFR1N60A-GE3 SIHFR1N60A-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details