Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHFR024-GE3

Description
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHFR024-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFR024-GE3CT-ND
Single FETs, MOSFETs 742-SIHFR024-GE3CT-ND
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHFR024-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFR024-GE3TR-ND
Single FETs, MOSFETs 742-SIHFR024-GE3TR-ND
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 965570-SIHFR024-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
965570-SIHFR024-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 965570-SIHFR024-GE3
Win Source Part Number: 965570-SIHFR024-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 100mOhm @ 8.4A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 640 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHFR024-GE3DKR, 742-SIHFR024-GE3TR,7 42-SIHFR024-GE3CT Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 965570-SIHFR024-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 100mOhm @ 8.4A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 640 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHFR024-GE3DKR,742-SIHFR024-GE3TR,742-SIHFR024-GE3CT
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFR024-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFR024-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFR024-GE3
MOSFET N-CHANNEL 60V

MOSFET N-CHANNEL 60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHFR024-GE3CT-ND 965570-SIHFR024-GE3 SIHFR024-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data