Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHFPS43N50K-GE3

Description
N-Channel 500V 47A (Tc) 540W (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
N-Channel 500V 47A (Tc) 540W (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHFPS43N50K-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFPS43N50K-GE3-ND
Single FETs, MOSFETs 742-SIHFPS43N50K-GE3-ND
N-Channel 500V 47A (Tc) 540W (Tc) Through Hole SUPER-247™ (TO-274AA)

N-Channel 500V 47A (Tc) 540W (Tc) Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFPS43N50K-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFPS43N50K-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFPS43N50K-GE3
MOSFET N-CH 500V SUPER-247

MOSFET N-CH 500V SUPER-247

Supplier's Site
Mosfet N-Channel 500V Vishay - 87AJ3366 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 500V Vishay
87AJ3366
Mosfet N-Channel 500V Vishay 87AJ3366
MOSFET N-CHANNEL 500V

MOSFET N-CHANNEL 500V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHFPS43N50K-GE3-ND SIHFPS43N50K-GE3 87AJ3366
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet N-Channel 500V Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD15N60RATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
2 suppliers