Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHFPS40N60K-GE3

Description
N-Channel 600V 40A (Tc) 570W (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
N-Channel 600V 40A (Tc) 570W (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHFPS40N60K-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFPS40N60K-GE3-ND
Single FETs, MOSFETs 742-SIHFPS40N60K-GE3-ND
N-Channel 600V 40A (Tc) 570W (Tc) Through Hole SUPER-247™ (TO-274AA)

N-Channel 600V 40A (Tc) 570W (Tc) Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
MOSFETs - 2282862 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282862
MOSFETs 2282862
Power MOSFET Super-247, 130 mO @ 10V

Power MOSFET Super-247, 130 mO @ 10V

Supplier's Site
MOSFETs - 2282861 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282861
MOSFETs 2282861
Power MOSFET Super-247, 130 mO @ 10V

Power MOSFET Super-247, 130 mO @ 10V

Supplier's Site
MOSFETs - 2282862P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282862P
MOSFETs 2282862P
Power MOSFET Super-247, 130 mO @ 10V

Power MOSFET Super-247, 130 mO @ 10V

Supplier's Site
Mosfet, N-Ch, 600V, 40A, Super-247 Rohs Compliant Vishay - 25AJ2821 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 40A, Super-247 Rohs Compliant Vishay
25AJ2821
Mosfet, N-Ch, 600V, 40A, Super-247 Rohs Compliant Vishay 25AJ2821
MOSFET, N-CH, 600V, 40A, SUPER-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 40A, SUPER-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFPS40N60K-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFPS40N60K-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFPS40N60K-GE3
POWER MOSFET SUPER-247, 130 M @

POWER MOSFET SUPER-247, 130 M @

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHFPS40N60K-GE3-ND 2282862 25AJ2821 SIHFPS40N60K-GE3
Product Name Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 600V, 40A, Super-247 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details