Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHFL9110TR-GE3

Description
P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHFL9110TR-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFL9110TR-GE3TR-ND
Single FETs, MOSFETs 742-SIHFL9110TR-GE3TR-ND
P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHFL9110TR-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFL9110TR-GE3CT-ND
Single FETs, MOSFETs 742-SIHFL9110TR-GE3CT-ND
MOSFET P-CH 100V 1.1A SOT223

MOSFET P-CH 100V 1.1A SOT223

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHFL9110TR-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFL9110TR-GE3DKR-ND
Single FETs, MOSFETs 742-SIHFL9110TR-GE3DKR-ND
MOSFET P-CH 100V 1.1A SOT223

MOSFET P-CH 100V 1.1A SOT223

Buy Now Datasheet
Singapore, Singapore
P-Channel 1100 mA 100 V MOSFET Transistor
278-SIHFL9110TR-GE3
P-Channel 1100 mA 100 V MOSFET Transistor 278-SIHFL9110TR-GE3
TRANSISTOR 1100 mA, 100 V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-4, FET General Purpose Small Signal Product overview: SIHFL9110TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1100 mA, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1100 mA, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFL9110TR-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 1100 mA, 100 V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-4, FET General Purpose Small Signal Product overview: SIHFL9110TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1100 mA, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1100 mA, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFL9110TR-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFL9110TR-GE3 - 894982-SIHFL9110TR-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFL9110TR-GE3
894982-SIHFL9110TR-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFL9110TR-GE3 894982-SIHFL9110TR-GE3
Manufacturer: Vishay Win Source Part Number: 894982-SIHFL9110TR-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 100 V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: SIHFL9110 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894982-SIHFL9110TR-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 100 V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIHFL9110
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - SIHFL9110TR-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHFL9110TR-GE3
Single FETs, MOSFETs SIHFL9110TR-GE3
MOSFET P-CH 100V 1.1A SOT223

MOSFET P-CH 100V 1.1A SOT223

Supplier's Site Datasheet
Mosfet, P-Ch, 100V, 1.1A, Sot-223 Rohs Compliant Vishay - 57AJ0382 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 1.1A, Sot-223 Rohs Compliant Vishay
57AJ0382
Mosfet, P-Ch, 100V, 1.1A, Sot-223 Rohs Compliant Vishay 57AJ0382
MOSFET, P-CH, 100V, 1.1A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 1.1A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs SOT-223

MOSFET 100V Vds 20V Vgs SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFL9110TR-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFL9110TR-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFL9110TR-GE3
MOSFET P-CH 100V 1.1A SOT223

MOSFET P-CH 100V 1.1A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHFL9110TR-GE3TR-ND 278-SIHFL9110TR-GE3 894982-SIHFL9110TR-GE3 SIHFL9110TR-GE3 57AJ0382 SIHFL9110TR-GE3 SIHFL9110TR-GE3
Product Name Single FETs, MOSFETs P-Channel 1100 mA 100 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFL9110TR-GE3 Single FETs, MOSFETs Mosfet, P-Ch, 100V, 1.1A, Sot-223 Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-261-4, TO-261AA
PD 3100 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF2804L-313TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers