N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Trans MOSFET N-CH 200V 0.96A 4-Pin(3+Tab) SOT-223 T/R Product overview: SIHFL210TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFL210TR-GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1093049-SIHFL210TR-G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 960mA (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 580mA, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Gate Charge (Qg) (Max) @ Vgs: 8.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 140 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHFL210TR-GE3CT
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CHANNEL 200V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SIHFL210TR-GE3DKR-ND | 278-SIHFL210TR-GE3 | 1093049-SIHFL210TR-GE3 | SIHFL210TR-GE3 |
| Product Name | Single FETs, MOSFETs | 200V 0.96A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape and Reel | SOT3 | TO-261-4, TO-261AA |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 200 volts |