Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189133-SIHFL110-GE3
Voltage: 100 V
Current: 15 A
Rise Time: 16 ns
Fall Time: 9.4 ns
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 6.9 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 1.5 A
Turn-Off Delay Time: 15 ns
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189133-SIHFL110-GE3 |
| Product Name | Custom Parts - Custom Parts (S - T) - SIHFL110-GE3 |