Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHF9630S-GE3

Description
Win Source Part Number: 1277904-SIHF9630S-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Tc) Rds On (Max) @ Id, Vgs: 800mOhm @ 3.9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3W (Ta), 74W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHF9630S-GE3TR Base Product Number: SIHF9630 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277904-SIHF9630S-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Tc) Rds On (Max) @ Id, Vgs: 800mOhm @ 3.9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3W (Ta), 74W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHF9630S-GE3TR Base Product Number: SIHF9630 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277904-SIHF9630S-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277904-SIHF9630S-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277904-SIHF9630S-GE3
Win Source Part Number: 1277904-SIHF9630S-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Tc) Rds On (Max) @ Id, Vgs: 800mOhm @ 3.9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3W (Ta), 74W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHF9630S-GE3TR Base Product Number: SIHF9630 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277904-SIHF9630S-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 6.5A (Tc)
Rds On (Max) @ Id, Vgs: 800mOhm @ 3.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3W (Ta), 74W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHF9630S-GE3TR
Base Product Number: SIHF9630
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHF9630S-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF9630S-GE3TR-ND
Single FETs, MOSFETs 742-SIHF9630S-GE3TR-ND
P-Channel 200V 6.5A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 6.5A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHF9630S-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF9630S-GE3DKR-ND
Single FETs, MOSFETs 742-SIHF9630S-GE3DKR-ND
MOSFET P-CH 200V 6.5A D2PAK

MOSFET P-CH 200V 6.5A D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHF9630S-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF9630S-GE3CT-ND
Single FETs, MOSFETs 742-SIHF9630S-GE3CT-ND
MOSFET P-CH 200V 6.5A D2PAK

MOSFET P-CH 200V 6.5A D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF9630S-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF9630S-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF9630S-GE3
MOSFET P-CH 200V 6.5A D2PAK

MOSFET P-CH 200V 6.5A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -200V Vds 20V Vgs D2PAK (TO-263)

MOSFET -200V Vds 20V Vgs D2PAK (TO-263)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277904-SIHF9630S-GE3 742-SIHF9630S-GE3TR-ND SIHF9630S-GE3 SIHF9630S-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details