Vishay Intertechnology, Inc. MOSFET SIHF9540PBF

Description
MOSFET -100V Vds +/-20V Vgs Rds(on) 0.20 @-10V
Datasheet
Description
MOSFET -100V Vds +/-20V Vgs Rds(on) 0.20 @-10V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET -100V Vds +/-20V Vgs Rds(on) 0.20 @-10V

MOSFET -100V Vds +/-20V Vgs Rds(on) 0.20 @-10V

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF9540PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF9540PBF
MOSFET P-CH 100V TO-220AB

MOSFET P-CH 100V TO-220AB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHF9540PBF SIHF9540PBF
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers