Vishay Precision Group Single FETs, MOSFETs SIHF8N50D-E3

Description
N-Channel 500V 8.7A (Tc) 33W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 500V 8.7A (Tc) 33W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHF8N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF8N50D-E3-ND
Single FETs, MOSFETs SIHF8N50D-E3-ND
N-Channel 500V 8.7A (Tc) 33W (Tc) Through Hole TO-220 Full Pack

N-Channel 500V 8.7A (Tc) 33W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Singapore, Singapore
500V 8.7A TO220 MOSFET Transistor
278-SIHF8N50D-E3
500V 8.7A TO220 MOSFET Transistor 278-SIHF8N50D-E3
MOSFET N-CH 500V 8.7A TO220 Product overview: SIHF8N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF8N50D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 8.7A TO220 Product overview: SIHF8N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF8N50D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF8N50D-E3 - 1096427-SIHF8N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF8N50D-E3
1096427-SIHF8N50D-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF8N50D-E3 1096427-SIHF8N50D-E3
Manufacturer: Vishay Win Source Part Number: 1096427-SIHF8N50D-E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8.7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 527pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096427-SIHF8N50D-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8.7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 527pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF8N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF8N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF8N50D-E3
MOSFET N-CH 500V 8.7A TO220

MOSFET N-CH 500V 8.7A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220 FULLPAK

MOSFET 500V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHF8N50D-E3-ND 278-SIHF8N50D-E3 1096427-SIHF8N50D-E3 SIHF8N50D-E3 SIHF8N50D-E3
Product Name Single FETs, MOSFETs 500V 8.7A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF8N50D-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220 Full Pack TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
PD 33 milliwatts 33000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AUIRF6215STRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers