Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF840STRL-GE3 SIHF840STRL-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093040-SIHF840STRL- GE3 Length: 10.67 mm Mounting: SMD (SMT) Input Capacitance: 1.3 nF Height: 4.83 mm Number of Pins: 3 Width: 9.65 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Alternative Parts (Cross-Reference): IRF740SPBF; IRF740STRLPBF; IRF740STRRPBF; IRF630NSTRLPBF; IRF520NSTRLPBF; IRF520NSPBF; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 125 W Turn-On Delay Time: 14 ns Continuous Drain Current (ID): 8.1 A Turn-Off Delay Time: 49 ns Drain to Source Resistance: 850 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093040-SIHF840STRL- GE3 Length: 10.67 mm Mounting: SMD (SMT) Input Capacitance: 1.3 nF Height: 4.83 mm Number of Pins: 3 Width: 9.65 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Alternative Parts (Cross-Reference): IRF740SPBF; IRF740STRLPBF; IRF740STRRPBF; IRF630NSTRLPBF; IRF520NSTRLPBF; IRF520NSPBF; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 125 W Turn-On Delay Time: 14 ns Continuous Drain Current (ID): 8.1 A Turn-Off Delay Time: 49 ns Drain to Source Resistance: 850 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF840STRL-GE3 - 1093040-SIHF840STRL-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF840STRL-GE3
1093040-SIHF840STRL-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF840STRL-GE3 1093040-SIHF840STRL-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093040-SIHF840STRL- GE3 Length: 10.67 mm Mounting: SMD (SMT) Input Capacitance: 1.3 nF Height: 4.83 mm Number of Pins: 3 Width: 9.65 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Alternative Parts (Cross-Reference): IRF740SPBF; IRF740STRLPBF; IRF740STRRPBF; IRF630NSTRLPBF; IRF520NSTRLPBF; IRF520NSPBF; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 125 W Turn-On Delay Time: 14 ns Continuous Drain Current (ID): 8.1 A Turn-Off Delay Time: 49 ns Drain to Source Resistance: 850 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093040-SIHF840STRL-GE3
Length: 10.67 mm
Mounting: SMD (SMT)
Input Capacitance: 1.3 nF
Height: 4.83 mm
Number of Pins: 3
Width: 9.65 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Alternative Parts (Cross-Reference): IRF740SPBF; IRF740STRLPBF; IRF740STRRPBF; IRF630NSTRLPBF; IRF520NSTRLPBF; IRF520NSPBF;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 125 W
Turn-On Delay Time: 14 ns
Continuous Drain Current (ID): 8.1 A
Turn-Off Delay Time: 49 ns
Drain to Source Resistance: 850 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1093040-SIHF840STRL-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF840STRL-GE3
Package Type SOT3; D2PAK
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers