Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF6N65E-GE3 SIHF6N65E-GE3

Description
Manufacturer: Vishay Win Source Part Number: 933787-SIHF6N65E-GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: SIHF6 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHF6N65E-GE3CT, SIHF6N65E-GE3CT-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933787-SIHF6N65E-GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: SIHF6 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHF6N65E-GE3CT, SIHF6N65E-GE3CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF6N65E-GE3 - 933787-SIHF6N65E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF6N65E-GE3
933787-SIHF6N65E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF6N65E-GE3 933787-SIHF6N65E-GE3
Manufacturer: Vishay Win Source Part Number: 933787-SIHF6N65E-GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: SIHF6 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHF6N65E-GE3CT, SIHF6N65E-GE3CT-ND

Manufacturer: Vishay
Win Source Part Number: 933787-SIHF6N65E-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: SIHF6
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Full Pack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHF6N65E-GE3CT, SIHF6N65E-GE3CT-ND

Buy Now Datasheet
Singapore, Singapore
650V 7A TO220 MOSFET Transistor
278-SIHF6N65E-GE3
650V 7A TO220 MOSFET Transistor 278-SIHF6N65E-GE3
MOSFET N-CH 650V 7A TO220 Product overview: SIHF6N65E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF6N65E-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 7A TO220 Product overview: SIHF6N65E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF6N65E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHF6N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF6N65E-GE3-ND
Single FETs, MOSFETs SIHF6N65E-GE3-ND
N-Channel 650V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack

N-Channel 650V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Mosfet, N-Ch, 650V, 7A, To-220Fp Rohs Compliant Vishay - 26AK5793 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 7A, To-220Fp Rohs Compliant Vishay
26AK5793
Mosfet, N-Ch, 650V, 7A, To-220Fp Rohs Compliant Vishay 26AK5793
MOSFET, N-CH, 650V, 7A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 7A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-220 FULLPAK

MOSFET 650V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF6N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF6N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF6N65E-GE3
MOSFET N-CH 650V 7A TO220

MOSFET N-CH 650V 7A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 933787-SIHF6N65E-GE3 278-SIHF6N65E-GE3 SIHF6N65E-GE3-ND 26AK5793 SIHF6N65E-GE3 SIHF6N65E-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF6N65E-GE3 650V 7A TO220 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 650V, 7A, To-220Fp Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220 Full Pack Tube TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data