Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF640S-GE3 SIHF640S-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894977-SIHF640S-GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: SIHF640 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894977-SIHF640S-GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: SIHF640 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF640S-GE3 - 894977-SIHF640S-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF640S-GE3
894977-SIHF640S-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF640S-GE3 894977-SIHF640S-GE3
Manufacturer: Vishay Win Source Part Number: 894977-SIHF640S-GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: SIHF640 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894977-SIHF640S-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: SIHF640
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHF640S-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF640S-GE3-ND
Single FETs, MOSFETs 742-SIHF640S-GE3-ND
N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs D2PAK (TO-263)

MOSFET 200V Vds 20V Vgs D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF640S-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF640S-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF640S-GE3
MOSFET N-CH 200V 18A D2PAK

MOSFET N-CH 200V 18A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 894977-SIHF640S-GE3 742-SIHF640S-GE3-ND SIHF640S-GE3 SIHF640S-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF640S-GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIKW40N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers