Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF634S-GE3 SIHF634S-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093039-SIHF634S-GE3 Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093039-SIHF634S-GE3 Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF634S-GE3 - 1093039-SIHF634S-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF634S-GE3
1093039-SIHF634S-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF634S-GE3 1093039-SIHF634S-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093039-SIHF634S-GE3 Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093039-SIHF634S-GE3
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1093039-SIHF634S-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF634S-GE3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMW120R045M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
5 suppliers
500 Watt, 50 Volt, DC - 1.7 GHz, GaN RF Transistor - QPD1016 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details