Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225028-SIHF620S-GE3
Length: 10.67 mm
Number of Elements: 1
Input Capacitance: 260 pF
Power Dissipation: 3 W
Height: 4.83 mm
Number of Pins: 3
Width: 9.65 mm
Categories: Custom Parts
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 50 W
Turn-On Delay Time: 7.2 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 5.2 A
Turn-Off Delay Time: 19 ns
Drain to Source Resistance: 800 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225028-SIHF620S-GE3 |
| Product Name | Custom Parts - Custom Parts (S - T) - SIHF620S-GE3 |