Vishay Precision Group Single FETs, MOSFETs SIHF5N50D-E3

Description
N-Channel 500V 5.3A (Tc) 30W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 500V 5.3A (Tc) 30W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHF5N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF5N50D-E3-ND
Single FETs, MOSFETs SIHF5N50D-E3-ND
N-Channel 500V 5.3A (Tc) 30W (Tc) Through Hole TO-220 Full Pack

N-Channel 500V 5.3A (Tc) 30W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Singapore, Singapore
500V 5.3A TO220 MOSFET Transistor
278-SIHF5N50D-E3
500V 5.3A TO220 MOSFET Transistor 278-SIHF5N50D-E3
MOSFET N-CH 500V 5.3A TO220 Product overview: SIHF5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF5N50D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5.3A TO220 Product overview: SIHF5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF5N50D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7879159 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879159
MOSFETs 7879159
MOSFET N-Ch 500V 5.3A Low Cap. TO220FP

MOSFET N-Ch 500V 5.3A Low Cap. TO220FP

Supplier's Site
MOSFETs - 1451658 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451658
MOSFETs 1451658
MOSFET N-Ch 500V 5.3A Low Cap. TO220FP

MOSFET N-Ch 500V 5.3A Low Cap. TO220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF5N50D-E3 - 1096425-SIHF5N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF5N50D-E3
1096425-SIHF5N50D-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF5N50D-E3 1096425-SIHF5N50D-E3
Manufacturer: Vishay Win Source Part Number: 1096425-SIHF5N50D-E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 325pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096425-SIHF5N50D-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5.3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 325pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220 FULLPAK

MOSFET 500V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Mosfet Transistor, N Channel, 5.3 A, 500 V, 1.2 Ohm, 10 V, 3 V Rohs Compliant Vishay - 62W0509 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 5.3 A, 500 V, 1.2 Ohm, 10 V, 3 V Rohs Compliant Vishay
62W0509
Mosfet Transistor, N Channel, 5.3 A, 500 V, 1.2 Ohm, 10 V, 3 V Rohs Compliant Vishay 62W0509
MOSFET Transistor, N Channel, 5.3 A, 500 V, 1.2 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 5.3 A, 500 V, 1.2 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF5N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF5N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF5N50D-E3
MOSFET N-CH 500V 5.3A TO220

MOSFET N-CH 500V 5.3A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHF5N50D-E3-ND 278-SIHF5N50D-E3 7879159 1096425-SIHF5N50D-E3 SIHF5N50D-E3 62W0509 SIHF5N50D-E3
Product Name Single FETs, MOSFETs 500V 5.3A TO220 MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF5N50D-E3 MOSFET Mosfet Transistor, N Channel, 5.3 A, 500 V, 1.2 Ohm, 10 V, 3 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; To-220fp TO-220; SOT3; TO-220 Full Pack TO-3 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement Enhancement
PD 28.8 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRFU4292-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers