Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHF530-GE3

Description
N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHF530-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF530-GE3TR-ND
Single FETs, MOSFETs 742-SIHF530-GE3TR-ND
N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB

N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHF530-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF530-GE3CT-ND
Single FETs, MOSFETs 742-SIHF530-GE3CT-ND
MOSFET N-CH 100V 14A TO220AB

MOSFET N-CH 100V 14A TO220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs TO-220AB

MOSFET 100V Vds 20V Vgs TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF530-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF530-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF530-GE3
MOSFET N-CH 100V 14A TO220AB

MOSFET N-CH 100V 14A TO220AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHF530-GE3TR-ND SIHF530-GE3 SIHF530-GE3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ34N - 199531-AUIRFZ34N - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 68000 milliwatts
View Details
6 suppliers