Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHF520STRR-GE3

Description
N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHF520STRR-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF520STRR-GE3TR-ND
Single FETs, MOSFETs 742-SIHF520STRR-GE3TR-ND
N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs D2PAK (TO-263)

MOSFET 100V Vds 20V Vgs D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF520STRR-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF520STRR-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF520STRR-GE3
MOSFET N-CH 100V 9.2A D2PAK

MOSFET N-CH 100V 9.2A D2PAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHF520STRR-GE3TR-ND SIHF520STRR-GE3 SIHF520STRR-GE3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4010 - 1149863-AUIRFS4010 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 400 um Discrete GaAs pHEMT Die - QPD2040D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 400 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers