Win Source Part Number: 1093038-SIHF520STRL-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 9.2A (Tc)
Rds On (Max) @ Id, Vgs: 270mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.7W (Ta), 60W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 360 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHF520STRL-GE3T
Base Product Number: SIHF520
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 100V 9.2A D2PAK Product overview: SIHF520STRL-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF520STRL-GE3 can be used for catalog matching and distributor lookup.
MOSFET 100V Vds 20V Vgs D2PAK (TO-263)
MOSFET N-CH 100V 9.2A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1093038-SIHF520STRL-GE3 | 742-SIHF520STRL-GE3TR-ND | 278-SIHF520STRL-GE3 | SIHF520STRL-GE3 | SIHF520STRL-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 100V 9.2A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 3700 to 60000 milliwatts | 60 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |