Vishay Precision Group N-Channel 600V 29A MOSFET Transistor SIHF30N60E-GE3

Description
600V 29A N-Channel MOSFET TO-220AB Product overview: SIHF30N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF30N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 29A N-Channel MOSFET TO-220AB Product overview: SIHF30N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF30N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 29A MOSFET Transistor
278-SIHF30N60E-GE3
N-Channel 600V 29A MOSFET Transistor 278-SIHF30N60E-GE3
600V 29A N-Channel MOSFET TO-220AB Product overview: SIHF30N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF30N60E-GE3 can be used for catalog matching and distributor lookup.

600V 29A N-Channel MOSFET TO-220AB Product overview: SIHF30N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF30N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF30N60E-GE3 - 933786-SIHF30N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF30N60E-GE3
933786-SIHF30N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF30N60E-GE3 933786-SIHF30N60E-GE3
Manufacturer: Vishay Win Source Part Number: 933786-SIHF30N60E-GE 3 Series: E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 29A (Tc) 37W (Tc) Through Hole Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: SIHF30 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHF30N60E-GE3DKRINA CTIVE, SIHF30N60E-GE3DKR, SIHF30N60E-GE3DKR-ND , SIHF30N60E-GE3CT, SIHF30N60E-GE3CT-ND, SIHF30N60E-GE3TR, SIHF30N60E-GE3TR-ND, SIHF30N60E-GE3TRINAC TIVE

Manufacturer: Vishay
Win Source Part Number: 933786-SIHF30N60E-GE3
Series: E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 29A (Tc) 37W (Tc) Through Hole
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: SIHF30
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHF30N60E-GE3DKRINACTIVE, SIHF30N60E-GE3DKR, SIHF30N60E-GE3DKR-ND, SIHF30N60E-GE3CT, SIHF30N60E-GE3CT-ND, SIHF30N60E-GE3TR, SIHF30N60E-GE3TR-ND, SIHF30N60E-GE3TRINACTIVE

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHF30N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF30N60E-GE3-ND
Single FETs, MOSFETs 742-SIHF30N60E-GE3-ND
N-Channel 600V 29A (Tc) 37W (Tc) Through Hole

N-Channel 600V 29A (Tc) 37W (Tc) Through Hole

Buy Now Datasheet
MOSFETs - 1451911 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451911
MOSFETs 1451911
MOSFET 600V 29A E Series TO-220FP

MOSFET 600V 29A E Series TO-220FP

Supplier's Site
Single FETs, MOSFETs - SIHF30N60E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHF30N60E-GE3
Single FETs, MOSFETs SIHF30N60E-GE3
MOSFET N-CH 600V 29A TO220

MOSFET N-CH 600V 29A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF30N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF30N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF30N60E-GE3
MOSFET N-CH 600V 29A TO220

MOSFET N-CH 600V 29A TO220

Supplier's Site
MOSFET 600V 125mOhms@10V 29A N-Ch E-SRS - 880-SIHF30N60E-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 600V 125mOhms@10V 29A N-Ch E-SRS
880-SIHF30N60E-GE3
MOSFET 600V 125mOhms@10V 29A N-Ch E-SRS 880-SIHF30N60E-GE3
MOSFET 600V 125mOhms@10V 29A N-Ch E-SRS

MOSFET 600V 125mOhms@10V 29A N-Ch E-SRS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHF30N60E-GE3 933786-SIHF30N60E-GE3 742-SIHF30N60E-GE3-ND 1451911 SIHF30N60E-GE3 SIHF30N60E-GE3 SIHF30N60E-GE3 880-SIHF30N60E-GE3
Product Name N-Channel 600V 29A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF30N60E-GE3 Single FETs, MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 600V 125mOhms@10V 29A N-Ch E-SRS
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 37000 milliwatts 37000 milliwatts 37000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-220; TO-220-3 Full Pack TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers