Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHF28N60EF-GE3

Description
N-Channel 600V 28A (Tc) 39W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 600V 28A (Tc) 39W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHF28N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF28N60EF-GE3-ND
Single FETs, MOSFETs SIHF28N60EF-GE3-ND
N-Channel 600V 28A (Tc) 39W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 28A (Tc) 39W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF28N60EF-GE3 - 933785-SIHF28N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF28N60EF-GE3
933785-SIHF28N60EF-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF28N60EF-GE3 933785-SIHF28N60EF-GE3
Manufacturer: Vishay Win Source Part Number: 933785-SIHF28N60EF-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 28A (Tc) 39W (Tc) Through Hole TO-220 Full Pack Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: SIHF28 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 933785-SIHF28N60EF-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 28A (Tc) 39W (Tc) Through Hole TO-220 Full Pack
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: SIHF28
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Full Pack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 28A 600V 0.123ohm MOSFET Transistor
278-SIHF28N60EF-GE3
N-Channel 28A 600V 0.123ohm MOSFET Transistor 278-SIHF28N60EF-GE3
Power Field-Effect Transistor, 28A I(D), 600V, 0.123ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, FULLPAK-3 Product overview: SIHF28N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28A, 600V, 0.123ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28A, 600V, 0.123ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF28N60EF-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 28A I(D), 600V, 0.123ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, FULLPAK-3 Product overview: SIHF28N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28A, 600V, 0.123ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28A, 600V, 0.123ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF28N60EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF28N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF28N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF28N60EF-GE3
MOSFET N-CH 600V 28A TO220

MOSFET N-CH 600V 28A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHF28N60EF-GE3-ND 933785-SIHF28N60EF-GE3 278-SIHF28N60EF-GE3 SIHF28N60EF-GE3 SIHF28N60EF-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF28N60EF-GE3 N-Channel 28A 600V 0.123ohm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data