Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHF22N65E-GE3

Description
N-Channel 650V 22A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 650V 22A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHF22N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF22N65E-GE3-ND
Single FETs, MOSFETs SIHF22N65E-GE3-ND
N-Channel 650V 22A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

N-Channel 650V 22A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N65E-GE3 - 211704-SIHF22N65E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N65E-GE3
211704-SIHF22N65E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N65E-GE3 211704-SIHF22N65E-GE3
Manufacturer: Vishay Win Source Part Number: 211704-SIHF22N65E-GE 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2415pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 180 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 211704-SIHF22N65E-GE3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2415pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 180 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 180mOhm 10V MOSFET Transistor
278-SIHF22N65E-GE3
650V 180mOhm 10V MOSFET Transistor 278-SIHF22N65E-GE3
MOSFET 650V 180mOhm@10V 22A N-Ch E-SRS Product overview: SIHF22N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 180mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 180mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF22N65E-GE3 can be used for catalog matching and distributor lookup.

MOSFET 650V 180mOhm@10V 22A N-Ch E-SRS Product overview: SIHF22N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 180mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 180mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF22N65E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF22N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF22N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF22N65E-GE3
MOSFET N-CH 650V 22A TO220

MOSFET N-CH 650V 22A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-220 FULLPAK

MOSFET 650V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHF22N65E-GE3-ND 211704-SIHF22N65E-GE3 278-SIHF22N65E-GE3 SIHF22N65E-GE3 SIHF22N65E-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N65E-GE3 650V 180mOhm 10V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220 Full Pack TO-220; TO-220-3 Full Pack
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data