Vishay Precision Group Single FETs, MOSFETs SIHF18N50D-E3

Description
N-Channel 500V 18A (Tc) 39W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 500V 18A (Tc) 39W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHF18N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF18N50D-E3-ND
Single FETs, MOSFETs 742-SIHF18N50D-E3-ND
N-Channel 500V 18A (Tc) 39W (Tc) Through Hole TO-220 Full Pack

N-Channel 500V 18A (Tc) 39W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Singapore, Singapore
500V 18A TO220 MOSFET Transistor
278-SIHF18N50D-E3
500V 18A TO220 MOSFET Transistor 278-SIHF18N50D-E3
MOSFET N-CH 500V 18A TO220 Product overview: SIHF18N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF18N50D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 18A TO220 Product overview: SIHF18N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF18N50D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF18N50D-E3 - 1096422-SIHF18N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF18N50D-E3
1096422-SIHF18N50D-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF18N50D-E3 1096422-SIHF18N50D-E3
Manufacturer: Vishay Win Source Part Number: 1096422-SIHF18N50D-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 1500pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096422-SIHF18N50D-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 1500pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 280 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220 FULLPAK

MOSFET 500V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF18N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF18N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF18N50D-E3
MOSFET N-CH 500V 18A TO220

MOSFET N-CH 500V 18A TO220

Supplier's Site
MOSFET N-CH 500V 18A TO-220FP - 880-SIHF18N50D-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 18A TO-220FP
880-SIHF18N50D-E3
MOSFET N-CH 500V 18A TO-220FP 880-SIHF18N50D-E3
MOSFET N-CH 500V 18A TO-220FP

MOSFET N-CH 500V 18A TO-220FP

Supplier's Site
Mosfet, N-Ch, 500V, 18A, 150Deg C, 39W; Channel Type Vishay - 63W4111 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 18A, 150Deg C, 39W; Channel Type Vishay
63W4111
Mosfet, N-Ch, 500V, 18A, 150Deg C, 39W; Channel Type Vishay 63W4111
MOSFET, N-CH, 500V, 18A, 150DEG C, 39W; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 18A, 150DEG C, 39W; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHF18N50D-E3-ND 278-SIHF18N50D-E3 1096422-SIHF18N50D-E3 SIHF18N50D-E3 SIHF18N50D-E3 880-SIHF18N50D-E3 63W4111
Product Name Single FETs, MOSFETs 500V 18A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF18N50D-E3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 18A TO-220FP Mosfet, N-Ch, 500V, 18A, 150Deg C, 39W; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220 Full Pack TO-220; TO-220-3 Full Pack TO-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 39 milliwatts 39000 milliwatts 39000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data