Vishay Precision Group N-Channel 600V 15A MOSFET Transistor SIHF15N60E-GE3

Description
600V 15A N-Channel MOSFET TO-220AB 280mR Product overview: SIHF15N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF15N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 15A N-Channel MOSFET TO-220AB 280mR Product overview: SIHF15N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF15N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 15A MOSFET Transistor
278-SIHF15N60E-GE3
N-Channel 600V 15A MOSFET Transistor 278-SIHF15N60E-GE3
600V 15A N-Channel MOSFET TO-220AB 280mR Product overview: SIHF15N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF15N60E-GE3 can be used for catalog matching and distributor lookup.

600V 15A N-Channel MOSFET TO-220AB 280mR Product overview: SIHF15N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF15N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHF15N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF15N60E-GE3-ND
Single FETs, MOSFETs SIHF15N60E-GE3-ND
N-Channel 600V 15A (Tc) 34W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 15A (Tc) 34W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF15N60E-GE3 - 1037342-SIHF15N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF15N60E-GE3
1037342-SIHF15N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF15N60E-GE3 1037342-SIHF15N60E-GE3
Manufacturer: Vishay Win Source Part Number: 1037342-SIHF15N60E-G E3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1350pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1037342-SIHF15N60E-GE3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1350pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 600V, 15A, 150Deg C, 34W; Channel Type Vishay - 19X1935 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 15A, 150Deg C, 34W; Channel Type Vishay
19X1935
Mosfet, N-Ch, 600V, 15A, 150Deg C, 34W; Channel Type Vishay 19X1935
MOSFET, N-CH, 600V, 15A, 150DEG C, 34W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 15A, 150DEG C, 34W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
MOSFET 600V 280mOhms@10V 15A N-Ch E-SRS - 880-SIHF15N60E-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 600V 280mOhms@10V 15A N-Ch E-SRS
880-SIHF15N60E-GE3
MOSFET 600V 280mOhms@10V 15A N-Ch E-SRS 880-SIHF15N60E-GE3
MOSFET 600V 280mOhms@10V 15A N-Ch E-SRS

MOSFET 600V 280mOhms@10V 15A N-Ch E-SRS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF15N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF15N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF15N60E-GE3
MOSFET N-CH 600V 15A TO220

MOSFET N-CH 600V 15A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIHF15N60E-GE3 SIHF15N60E-GE3-ND 1037342-SIHF15N60E-GE3 19X1935 SIHF15N60E-GE3 880-SIHF15N60E-GE3 SIHF15N60E-GE3
Product Name N-Channel 600V 15A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF15N60E-GE3 Mosfet, N-Ch, 600V, 15A, 150Deg C, 34W; Channel Type Vishay MOSFET MOSFET 600V 280mOhms@10V 15A N-Ch E-SRS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 34000 milliwatts 34000 milliwatts 34000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220 Full Pack TO-3 TO-220; TO-220-3 Full Pack
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data