Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF15N60E-E3 SIHF15N60E-E3

Description
Manufacturer: Vishay Win Source Part Number: 1096419-SIHF15N60E-E 3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1350pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096419-SIHF15N60E-E 3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1350pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF15N60E-E3 - 1096419-SIHF15N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF15N60E-E3
1096419-SIHF15N60E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF15N60E-E3 1096419-SIHF15N60E-E3
Manufacturer: Vishay Win Source Part Number: 1096419-SIHF15N60E-E 3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1350pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096419-SIHF15N60E-E3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1350pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIHF15N60E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF15N60E-E3-ND
Single FETs, MOSFETs SIHF15N60E-E3-ND
N-Channel 600V 15A (Tc) 34W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 15A (Tc) 34W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Singapore, Singapore
600V 15A TO-220 MOSFET Transistor
278-SIHF15N60E-E3
600V 15A TO-220 MOSFET Transistor 278-SIHF15N60E-E3
600V 15A N-CH MOSFET TO-220 Product overview: SIHF15N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF15N60E-E3 can be used for catalog matching and distributor lookup.

600V 15A N-CH MOSFET TO-220 Product overview: SIHF15N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF15N60E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF15N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF15N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF15N60E-E3
MOSFET N-CH 600V 15A TO220

MOSFET N-CH 600V 15A TO220

Supplier's Site
Mosfet, N Channel, 600V, 15A, To-220-3; Channel Type Vishay - 68W7043 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 15A, To-220-3; Channel Type Vishay
68W7043
Mosfet, N Channel, 600V, 15A, To-220-3; Channel Type Vishay 68W7043
MOSFET, N CHANNEL, 600V, 15A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 15A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 78-SI7149ADP-T1-GE3

MOSFET RECOMMENDED ALT 78-SI7149ADP-T1-GE3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096419-SIHF15N60E-E3 SIHF15N60E-E3-ND 278-SIHF15N60E-E3 SIHF15N60E-E3 68W7043 SIHF15N60E-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF15N60E-E3 Single FETs, MOSFETs 600V 15A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 600V, 15A, To-220-3; Channel Type Vishay MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 34000 milliwatts 34000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
40V 195A MOSFET Transistor - 278-AUIRFS8407TRR - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
View Details
3 suppliers