Vishay Intertechnology, Inc. OEM Souring SIHF12N65E-GE3

Description
Category: OEM Souring Win Source Part Number: 1463481-SIHF12N65E-G E3 Manufacturer: Vishay
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1463481-SIHF12N65E-G E3 Manufacturer: Vishay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463481-SIHF12N65E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463481-SIHF12N65E-G E3 Manufacturer: Vishay

Category: OEM Souring
Win Source Part Number: 1463481-SIHF12N65E-GE3
Manufacturer: Vishay

Buy Now
Single FETs, MOSFETs - SIHF12N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF12N65E-GE3-ND
Single FETs, MOSFETs SIHF12N65E-GE3-ND
N-Channel 650V 12A (Tc) 33W (Tc) Through Hole TO-220 Full Pack

N-Channel 650V 12A (Tc) 33W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-220 FULLPAK

MOSFET 650V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF12N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF12N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF12N65E-GE3
MOSFET N-CH 650V 12A TO220

MOSFET N-CH 650V 12A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1463481-SIHF12N65E-GE3 SIHF12N65E-GE3-ND SIHF12N65E-GE3 SIHF12N65E-GE3
Product Name OEM Souring Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S - 1149787-AUIRF3805S - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details