Vishay Precision Group N-Channel 600V 12A TO-220 MOSFET Transistor SIHF12N60E-GE3

Description
600V 12A N-Channel MOSFET TO-220 380mR Product overview: SIHF12N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF12N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 12A N-Channel MOSFET TO-220 380mR Product overview: SIHF12N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF12N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 12A TO-220 MOSFET Transistor
278-SIHF12N60E-GE3
N-Channel 600V 12A TO-220 MOSFET Transistor 278-SIHF12N60E-GE3
600V 12A N-Channel MOSFET TO-220 380mR Product overview: SIHF12N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF12N60E-GE3 can be used for catalog matching and distributor lookup.

600V 12A N-Channel MOSFET TO-220 380mR Product overview: SIHF12N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF12N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SIHF12N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF12N60E-GE3-ND
Single FETs, MOSFETs 742-SIHF12N60E-GE3-ND
N-Channel 600V 12A (Tc) 33W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 12A (Tc) 33W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF12N60E-GE3 - 894974-SIHF12N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF12N60E-GE3
894974-SIHF12N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF12N60E-GE3 894974-SIHF12N60E-GE3
Manufacturer: Vishay Win Source Part Number: 894974-SIHF12N60E-GE 3 Series: E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 33W (Tc) Through Hole TO-220 Full Pack Package: TO-220-3 Full Pack Package: Reel - TR Mounting: Through Hole Family Name: SIHF12 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHF12N60E-GE3DKR, SIHF12N60E-GE3DKR-ND , SIHF12N60E-GE3-ND, SIHF12N60E-GE3TR, SIHF12N60E-GE3CT, SIHF12N60E-GE3DKRINA CTIVE

Manufacturer: Vishay
Win Source Part Number: 894974-SIHF12N60E-GE3
Series: E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 12A (Tc) 33W (Tc) Through Hole TO-220 Full Pack
Package: TO-220-3 Full Pack
Package: Reel - TR
Mounting: Through Hole
Family Name: SIHF12
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Full Pack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHF12N60E-GE3DKR, SIHF12N60E-GE3DKR-ND, SIHF12N60E-GE3-ND, SIHF12N60E-GE3TR, SIHF12N60E-GE3CT, SIHF12N60E-GE3DKRINACTIVE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF12N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF12N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF12N60E-GE3
MOSFET N-CH 600V 12A TO220

MOSFET N-CH 600V 12A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Mosfet Transistor, N Channel, 12 A, 600 V, 0.32 Ohm, 10 V, 2 V Rohs Compliant Vishay - 19X1934 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 12 A, 600 V, 0.32 Ohm, 10 V, 2 V Rohs Compliant Vishay
19X1934
Mosfet Transistor, N Channel, 12 A, 600 V, 0.32 Ohm, 10 V, 2 V Rohs Compliant Vishay 19X1934
MOSFET Transistor, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHF12N60E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHF12N60E-GE3
Single FETs, MOSFETs SIHF12N60E-GE3
MOSFET N-CH 600V 12A TO220

MOSFET N-CH 600V 12A TO220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHF12N60E-GE3 742-SIHF12N60E-GE3-ND 894974-SIHF12N60E-GE3 SIHF12N60E-GE3 SIHF12N60E-GE3 19X1934 SIHF12N60E-GE3
Product Name N-Channel 600V 12A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF12N60E-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 12 A, 600 V, 0.32 Ohm, 10 V, 2 V Rohs Compliant Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 33000 milliwatts 33000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220 Full Pack 10V TO-3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data