Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF12N50C-E3 SIHF12N50C-E3

Description
Manufacturer: Vishay Win Source Part Number: 1096418-SIHF12N50C-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 1375pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 555 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096418-SIHF12N50C-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 1375pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 555 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF12N50C-E3 - 1096418-SIHF12N50C-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF12N50C-E3
1096418-SIHF12N50C-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF12N50C-E3 1096418-SIHF12N50C-E3
Manufacturer: Vishay Win Source Part Number: 1096418-SIHF12N50C-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 1375pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 555 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096418-SIHF12N50C-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 1375pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 555 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-SIHF12N50C-E3
MOSFET Transistor 2088-SIHF12N50C-E3
SiHF12N60E E Series Power MOSFET Product overview: SIHF12N50C-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHF12N50C-E3 can be used for catalog matching and distributor lookup.

SiHF12N60E E Series Power MOSFET Product overview: SIHF12N50C-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHF12N50C-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHF12N50C-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF12N50C-E3-ND
Single FETs, MOSFETs SIHF12N50C-E3-ND
N-Channel 500V 12A (Tc) 36W (Tc) Through Hole TO-220 Full Pack

N-Channel 500V 12A (Tc) 36W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
500V 12A 555mΩ@10V,4A 36W 5V@250uA N Channel TO-220 MOSFETs ROHS - 17930-SIHF12N50C-E3 - Utmel Electronic Limited
Hong Kong, China
500V 12A 555mΩ@10V,4A 36W 5V@250uA N Channel TO-220 MOSFETs ROHS
17930-SIHF12N50C-E3
500V 12A 555mΩ@10V,4A 36W 5V@250uA N Channel TO-220 MOSFETs ROHS 17930-SIHF12N50C-E3
500V 12A 555mΩ@10V,4A 36W 5V@250uA N Channel TO-220 MOSFETs ROHS

500V 12A 555mΩ@10V,4A 36W 5V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF12N50C-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF12N50C-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF12N50C-E3
MOSFET N-CH 500V 12A TO220

MOSFET N-CH 500V 12A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel 500V

MOSFET N-Channel 500V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096418-SIHF12N50C-E3 2088-SIHF12N50C-E3 SIHF12N50C-E3-ND 17930-SIHF12N50C-E3 SIHF12N50C-E3 SIHF12N50C-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF12N50C-E3 MOSFET Transistor Single FETs, MOSFETs 500V 12A 555mΩ@10V,4A 36W 5V@250uA N Channel TO-220 MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 500 volts
PD 36000 milliwatts 36000 milliwatts
Unlock Full Specs
to access all available technical data