The SiHF110N65SF is an N-channel MOSFET with a 650 V drain-source voltage rating and a typical on-state resistance of 0.100 Ω at 10 V gate-source voltage. It is housed in a TO-220 FULLPAK package and rated for continuous drain current of 12 A at 25 °C and 7 A at 150 °C, with a maximum power dissipation of 39 W. The device has a single pulse avalanche energy rating of 411 mJ and operates over a junction and storage temperature range of -55 °C to +150 °C. It features a fast body diode with a reverse recovery time of up to 302 ns and is designed for applications such as server power supplies, SMPS, PFC, and industrial motor drives.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHF110N65SF-GE3-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |