Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHF068N60EF-GE3

Description
N-Channel 600V 16A (Tc) 39W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 600V 16A (Tc) 39W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHF068N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF068N60EF-GE3-ND
Single FETs, MOSFETs 742-SIHF068N60EF-GE3-ND
N-Channel 600V 16A (Tc) 39W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 16A (Tc) 39W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
MOSFETs - 2047249P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047249P
MOSFETs 2047249P
Vishay MOSFET SIHF068N60EF-GE3

Vishay MOSFET SIHF068N60EF-GE3

Supplier's Site
MOSFETs - 2047248 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047248
MOSFETs 2047248
Vishay MOSFET SIHF068N60EF-GE3

Vishay MOSFET SIHF068N60EF-GE3

Supplier's Site
MOSFETs - 2047249 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047249
MOSFETs 2047249
Vishay MOSFET SIHF068N60EF-GE3

Vishay MOSFET SIHF068N60EF-GE3

Supplier's Site
Mosfet, N-Ch, 600V, 16A, To-220Fp Rohs Compliant Vishay - 77AH0220 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 16A, To-220Fp Rohs Compliant Vishay
77AH0220
Mosfet, N-Ch, 600V, 16A, To-220Fp Rohs Compliant Vishay 77AH0220
MOSFET, N-CH, 600V, 16A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 16A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF068N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF068N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF068N60EF-GE3
MOSFET N-CH 600V 16A TO220

MOSFET N-CH 600V 16A TO220

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHF068N60EF-GE3-ND 2047249P 2047248 77AH0220 SIHF068N60EF-GE3
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N-Ch, 600V, 16A, To-220Fp Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7313Q - 1149803-AUIRF7313Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details